EN
  • EN
  • DE

CPH3348-TL-W

Part No CPH3348-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 3A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.4V @ 1mA
Max Gate Charge 5.6nC @ 4.5V
Max Input Capacitance 405pF @ 6V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 70 mOhm @ 1.5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1030140-CPH3348-TL-W
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH3348-TL-W CAD Model

Description

Introducing the CPH3348-TL-W by ON Semiconductor

The CPH3348-TL-W is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to the company's commitment to providing high-quality, reliable semiconductor solutions for a wide range of applications. Whether you're working on power management, automotive, consumer, or industrial projects, the CPH3348-TL-W is engineered to meet your needs.

Key Features

  • Low On-Resistance: The CPH3348-TL-W boasts an extremely low on-resistance, which translates to higher efficiency and reduced energy loss in applications where it is deployed.
  • High-Speed Switching: Designed for applications requiring fast switching, this product ensures minimal delay and high performance in circuits.
  • Compact Package: Housed in a small, leadless package, the CPH3348-TL-W is perfect for space-constrained applications without compromising on power or thermal performance.
  • Robust Thermal Performance: With its excellent thermal characteristics, this device can handle higher currents and operate effectively under varying temperature conditions.
  • Environmentally Friendly: ON Semiconductor is dedicated to sustainability, and the CPH3348-TL-W is designed with environmentally friendly materials and processes, adhering to RoHS standards.

Applications

The versatile nature of the CPH3348-TL-W makes it suitable for a diverse range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Protection Circuits
  • Automotive Applications

Technical Specifications

The CPH3348-TL-W operates with an advanced MOSFET technology that ensures optimal performance. Its technical specifications include a continuous drain current, pulse drain current, and a threshold voltage that caters to various electrical requirements. The device also features a low gate charge, which facilitates faster switching and reduced switching losses.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The CPH3348-TL-W is no exception and is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards. Customers can rely on this product for consistent performance and longevity in their electronic designs.

For detailed technical data and application support, ON Semiconductor provides extensive documentation and customer service to assist with the integration of the CPH3348-TL-W into your next project.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1641 $52.3845
105+ $0.9552 $100.2960
165+ $0.9254 $152.6910
225+ $0.8955 $201.4875
290+ $0.8657 $251.0530
390+ $0.7761 $302.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,410 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess