EN
  • EN
  • DE

CPH3405-TL-E

Part No CPH3405-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 867116-CPH3405-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3405-TL-E CAD Model

Description

ON Semiconductor CPH3405-TL-E P-Channel MOSFET

The ON Semiconductor CPH3405-TL-E is a high-performance P-Channel MOSFET that offers designers a compact and efficient solution for power management applications. With its advanced technology and robust design, this MOSFET is ideal for a wide range of electronic devices that require reliable and efficient power switching capabilities.

Key Features

  • Low On-Resistance: The CPH3405-TL-E features a low on-resistance of typically 58 mΩ, which helps to minimize power loss and improve efficiency in your circuit designs.
  • High Power Dissipation: With a power dissipation of 1.2 W, this MOSFET can handle significant power, making it suitable for demanding applications.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the MOSFET can be easily driven by low-voltage control signals, providing greater compatibility with today's low-voltage logic circuits.
  • Compact Package: The CPH3405-TL-E comes in a small, surface-mount CPH-3 package, which is ideal for space-constrained applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides quick response times, contributing to the overall performance and efficiency of electronic systems.

Applications

The versatility of the CPH3405-TL-E makes it suitable for a variety of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Motor Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CPH3405-TL-E is no exception. It is built to meet high standards of reliability, ensuring stable performance over a wide range of operating conditions. Whether you are designing consumer electronics, industrial equipment, or automotive systems, this P-Channel MOSFET is a reliable choice that can help you achieve efficient and durable designs.

Overall, the ON Semiconductor CPH3405-TL-E represents a blend of performance, efficiency, and compactness, making it an excellent choice for modern electronic applications where space is at a premium and energy efficiency is paramount.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess