The CPH3414-TL is a high-performance, N-Channel Power MOSFET developed by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of power management applications, providing a combination of low on-resistance and high switching speed, making it an ideal choice for efficient power conversion in modern electronics.
Key Features
- Low On-Resistance: The CPH3414-TL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET can operate at high frequencies, which is crucial for applications such as switching power supplies and DC-DC converters.
- Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, the CPH3414-TL ensures reliable performance and longevity.
- Compact Package: The device comes in a compact CPH-3 package, which is suitable for space-constrained applications while still providing excellent thermal performance.
Applications
The versatile nature of the CPH3414-TL allows it to be used in various applications, including:
- Power Management Systems
- DC-DC Converters
- Motor Drives
- Battery-Powered Devices
- Computing and Server Power Supplies
Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
7A |
| Power Dissipation (PD) |
1.25W |
| RDS(on) |
20 mΩ |
The CPH3414-TL from ON Semiconductor represents a blend of efficiency, reliability, and performance, making it an excellent choice for designers looking to optimize their power management systems. With its robust package, advanced features, and versatile application range, this MOSFET is well-suited to meet the demands of today's energy-conscious electronics.