EN
  • EN
  • DE

CPH3426-TL-E

Part No CPH3426-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 867121-CPH3426-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3426-TL-E CAD Model

Description

The ON Semiconductor CPH3426-TL-E is a high-performance, P-Channel MOSFET designed to deliver efficient power management and control in a variety of applications. This semiconductor device is well-suited for DC/DC converters, power management in portable devices, load switch applications, and other power-related functions where high efficiency and reliability are paramount.

Key Features

  • Voltage Rating: The CPH3426-TL-E boasts a drain-source voltage (Vdss) of -20V, making it suitable for moderate voltage applications.
  • Current Capacity: With a continuous drain current (Id) of -6A, this MOSFET can handle a significant amount of current, making it ideal for power-intensive tasks.
  • Low On-Resistance: The device features a low on-resistance (Rds on) of 45mΩ at Vgs = -4.5V, ensuring minimal power loss and heat generation during operation.
  • High-Speed Switching: Fast switching speeds are a hallmark of the CPH3426-TL-E, contributing to efficient performance in a range of electronic circuits.
  • Power Dissipation: With a power dissipation (Pd) of 1.4W, this MOSFET is capable of handling moderate levels of power without compromising on performance or longevity.

Applications

The versatility of the CPH3426-TL-E allows it to be integrated into various application areas, including:

  • Power management for portable electronic devices such as smartphones, tablets, and laptops.
  • DC/DC converters that require efficient voltage regulation and power distribution.
  • Load switch circuits where it can serve as an effective means of controlling power flow to specific components or subsystems.
  • Energy-efficient power supplies and other consumer electronics that benefit from the device's low power consumption and heat generation.

Package and Quality

The CPH3426-TL-E comes in a compact CPH-3 package, which is designed to occupy minimal space on a printed circuit board (PCB) while providing excellent thermal performance. ON Semiconductor's commitment to quality ensures that each device meets rigorous standards for reliability and performance, making the CPH3426-TL-E a trusted choice for engineers and designers in the electronics industry.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1980 $65.9400
65+ $1.8030 $117.1950
100+ $1.7475 $174.7500
140+ $1.6909 $236.7260
180+ $1.6343 $294.1740
240+ $1.4657 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess