The ON Semiconductor CPH5701-TL is a state-of-the-art P-Channel MOSFET that is designed to deliver high efficiency and performance for a wide range of applications. This robust semiconductor device is a perfect choice for power management tasks, particularly in compact and energy-sensitive electronics.
Key Features
- Low On-Resistance: The CPH5701-TL boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in circuit operation.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET allows for faster operation in power conversion and regulation circuits.
- Small Package Size: Housed in a compact package, the CPH5701-TL is ideal for space-constrained applications, enabling designers to maximize space without compromising on performance.
- Gate Charge Optimization: With an optimized gate charge, this device ensures minimal power dissipation during the switching process, thus enhancing overall power efficiency.
Applications
The versatility of the CPH5701-TL makes it suitable for a broad array of applications, including:
- Power supply circuits
- DC/DC converters
- Load switch circuits
- Battery management systems
- Motor control units
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
-30 V
Continuous Drain Current (I<sub>D)
-6 A
Power Dissipation (P<sub>D)
1.25 W
R<sub>DS(on)
45 mΩ
Package
CPH
With its impressive electrical characteristics and compact footprint, the ON Semiconductor CPH5701-TL P-Channel MOSFET is an excellent choice for designers looking to enhance the performance and efficiency of their electronic devices.