EN
  • EN
  • DE

CPH5804-TL-E

Part No CPH5804-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH Si 30V 2A 5-Pin CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 2 A
Drain to Source Resistance 145 mΩ
Drain to Source Voltage (Vdss) 30 V
Number of Pins 5
Power Dissipation 900 mW
Resistance 145 MΩ
RoHS Compliant
Win Source Part Number 1052998-CPH5804-TL-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPH5804-TL-E CAD Model

Description

The ON Semiconductor CPH5804-TL-E is a high-performance, N-channel Power MOSFET designed for a wide range of applications that require efficient power management and high switching performance. This device is an ideal choice for power conversion and management tasks in various electronic systems, including computing, consumer electronics, and industrial equipment.

Key Features

  • Low On-Resistance: The CPH5804-TL-E boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is designed for fast switching applications, providing high-speed operation that is essential for modern power supply designs and high-frequency circuits.
  • Compact Surface-Mount Package: Housed in a small, leadless package, the CPH5804-TL-E is suitable for space-constrained applications, allowing for high-density PCB layouts.
  • Low Gate Charge: The device features a low gate charge (Q<sub>G), which minimizes the power required to drive the gate, thus reducing switching losses.
  • High-Temperature Performance: Engineered to operate reliably over a wide temperature range, the CPH5804-TL-E maintains its performance even under thermal stress.

Applications

The versatility of the CPH5804-TL-E MOSFET makes it suitable for a variety of applications. Some common uses include:

  • DC/DC converters
  • Power management modules
  • Battery-powered devices
  • Motor control circuits
  • Switching regulators
  • Load switches

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DSS) 30V Continuous Drain Current (I<sub>D) 8A Power Dissipation (P<sub>D) 1.4W Operating Temperature Range -55°C to +150°C

With its robust design and advanced technology, the ON Semiconductor CPH5804-TL-E MOSFET is a reliable and efficient solution for designers looking to optimize power management in their electronic products.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess