EN
  • EN
  • DE

CPH5805-TL-E

Part No CPH5805-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+SBD 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 915718-CPH5805-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH5805-TL-E CAD Model

Description

CPH5805-TL-E: A High-Performance P-Channel MOSFET from ON Semiconductor

The CPH5805-TL-E is a cutting-edge P-Channel MOSFET brought to you by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This particular MOSFET is designed to deliver high-speed switching performance with low on-resistance, making it an excellent choice for a variety of power management applications.

With its compact CPH package, the CPH5805-TL-E offers a space-saving solution for your circuit designs, allowing for higher density and efficiency. This MOSFET is designed to operate at -20V drain-source voltage (V<sub>DS), with a continuous drain current (I<sub>D) of -6A, providing ample current handling capability for most applications. The low threshold voltage ensures that the device can be driven at lower gate voltages, which is beneficial for battery-operated devices where power conservation is critical.

The device boasts an ultra-low on-resistance (R<sub>DS(on)) of 45 mΩ at a gate drive of -4.5V, ensuring minimal power loss and heat generation during operation. This makes the CPH5805-TL-E an excellent choice for power-intensive applications such as DC/DC converters, load switches, and power management in portable devices.

Another key feature of the CPH5805-TL-E is its robustness against ESD. The built-in ESD protection circuit helps to prevent damage to the device during handling and operation, increasing the reliability and longevity of your end product. Additionally, the MOSFET is compliant with the RoHS directive, making it an environmentally friendly choice that meets current regulatory standards for hazardous substances.

ON Semiconductor's CPH5805-TL-E is suitable for a wide range of applications, from consumer electronics to industrial control systems. Its high efficiency, low power consumption, and small form factor make it an ideal component for designers looking to optimize their power management solutions. Whether you're developing power supplies, motor controls, or battery management systems, the CPH5805-TL-E offers the performance and reliability you need in a P-Channel MOSFET.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9081 $66.7835
75+ $1.5662 $117.4650
115+ $1.5177 $174.5355
160+ $1.4680 $234.8800
205+ $1.4195 $290.9975
275+ $1.2728 $350.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess