The CPH5902-TL-E is a high-performance, N-Channel MOSFET brought to you by ON Semiconductor, a leading provider in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, offering a balance of high efficiency and reliability for a wide range of applications.
Key Features:
- Low On-Resistance: The device features a low on-resistance, which minimizes conductive losses and improves overall efficiency, making it suitable for power management applications.
- High-Speed Switching: With fast switching capabilities, the CPH5902-TL-E is ideal for high-frequency circuits, contributing to reduced switching losses and better performance in applications such as DC-DC converters.
- Low Gate Charge: The reduced gate charge of this MOSFET allows for lower driving power, which is advantageous in portable electronics where power conservation is critical.
- Small Package: Encased in a compact CPH package, the CPH5902-TL-E is optimized for space-constrained applications, providing excellent power density.
Applications:
The versatility of the CPH5902-TL-E allows it to be used in a variety of applications, including:
- Power Management Solutions
- DC-DC Converters
- Load Switches
- Battery Management Systems
- Portable Devices
- Computing and Networking Equipment
Technical Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
6A
Power Dissipation (P<sub>D)
1.5W
Operating Temperature Range
-55°C to +150°C
With its robust construction and ON Semiconductor's commitment to quality, the CPH5902-TL-E MOSFET stands out as a solid choice for designers looking to enhance the efficiency and performance of their power management systems.