EN
  • EN
  • DE

PMD5003K

Part No PMD5003K
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP + Base-Emitter Diode
Applications Gate Driver
Voltage Rating 40V
Current Rating 1A
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 042210-PMD5003K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PMD5003K
Introduction Date November 06, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PMD5003K CAD Model

Description

The NXP PMD5003K is a state-of-the-art environmental sensor designed for a multitude of applications, ranging from smart home systems to industrial monitoring solutions. This compact and versatile sensor is engineered to provide accurate and reliable measurements of particulate matter, which is crucial for maintaining air quality and ensuring a healthy environment.

Key Features

  • High Precision: The PMD5003K sensor offers precise detection of fine particulate matter, including PM2.5 and PM10, which are known to have significant health impacts.
  • Advanced Technology: Utilizing laser scattering technology, the sensor accurately measures the concentration of particles in the air, providing real-time data.
  • Compact Design: With its small footprint, the PMD5003K can be easily integrated into a wide array of devices without compromising on space.
  • Low Power Consumption: Designed for efficiency, the sensor operates with minimal power, making it ideal for battery-powered or energy-conscious applications.
  • Durability: Built to last, the PMD5003K is resistant to the effects of aging and environmental factors, ensuring longevity and consistent performance.

Applications

The versatility of the PMD5003K sensor allows it to be used in numerous applications, including but not limited to:

  • Smart home air quality monitoring
  • Environmental monitoring stations
  • Industrial air filtration systems
  • Portable air quality detectors
  • HVAC systems

Technical Specifications

The PMD5003K operates within a specified range of particle sizes and has a defined accuracy level for particle concentration detection. It communicates data through standard digital interfaces, making it easy to integrate with microcontrollers and IoT devices.

Conclusion

In summary, the NXP PMD5003K sensor is an essential component for any application where air quality monitoring is critical. Its precision, compact size, and low power consumption make it an excellent choice for developers and manufacturers looking to add environmental sensing capabilities to their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Multi-chip Device Silicon PNP Epitaxial Transistor , Field Effect Transistor Silicon N Channel MOS Type
Lowest to $0.1964
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us
Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0626
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Rohm Semiconductor
TRANS DUAL DTA143T/2SK2019 EMT6
Lowest to $0.1298
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess