EN
  • EN
  • DE

PMD9003D,115

Part No PMD9003D,115
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description IC MOSFET DRIVER 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN (Totem Pole)
Applications MOSFET Driver
Voltage Rating 50V NPN, 45V NPN
Current Rating 100mA NPN, 100mA NPN
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 004389-PMD9003D,115
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMD9003D,115 CAD Model

Description

The PMD9003D,115 is a state-of-the-art MOSFET transistor component manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to meet the needs of modern electronic circuits, offering high efficiency, reliability, and performance. The PMD9003D,115 is an essential building block for a wide range of applications including power management, switching, and amplification tasks in consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Type: N-Channel MOSFET
  • Package: SOT-23 (TO-236AB) - A small and versatile surface-mount package that is suitable for various compact designs.
  • Drain-Source Voltage (V<sub>DS): 30V - Ensures the device can handle moderate voltage applications with ease.
  • Continuous Drain Current (I<sub>D): 7.3A - Capable of supporting high current throughput, making it suitable for power-intensive applications.
  • Power Dissipation (P<sub>D): 1.25W - Adequate power handling capability for various electronic designs.
  • R<sub>DS(on): Very low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Provides quick response times, which is crucial for high-frequency applications.

Applications

The PMD9003D,115 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Load switches
  • Battery management systems
  • LED lighting solutions

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The PMD9003D,115 is built to the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial environments. With its robust construction and proven design, this MOSFET is an excellent choice for designers looking for a reliable component that won't compromise on performance.

Whether you're developing power management solutions or designing high-efficiency circuits, the PMD9003D,115 from NXP is a component that can help you achieve your design goals with confidence.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Rohm Semiconductor
TRANS DUAL DTA143T/2SK2019 EMT6
Lowest to $0.1298
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3465
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3109 $58.9905
110+ $1.0753 $118.2830
170+ $1.0418 $177.1060
230+ $1.0083 $231.9090
300+ $0.9748 $292.4400
400+ $0.8743 $349.7200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess