EN
  • EN
  • DE

NP3100SB1

Part No NP3100SB1
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SURGE PROTECT / SCR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,902 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 258900-NP3100SB1
Ultra Librarian 3D Model Ultra Librarian NP3100SB1 CAD Model

Description

The NP3100SB1 is a cutting-edge electronic component manufactured by ON Semiconductor, a company renowned for its high-quality and reliable semiconductor products. This particular product is designed to cater to a wide range of applications, serving as a crucial component in various electronic devices.

Key Features

  • High Performance: The NP3100SB1 is built to deliver top-notch performance, ensuring efficient operation in the systems it is integrated with.
  • Durability: Crafted with durability in mind, this product is made to withstand the rigors of daily use in industrial and consumer electronics.
  • Energy Efficiency: With the growing demand for energy-efficient solutions, the NP3100SB1 is designed to optimize power usage, contributing to the overall energy efficiency of the devices it powers.
  • Compact Design: The compact footprint of the NP3100SB1 makes it an ideal choice for space-constrained applications, allowing for more streamlined and miniaturized electronic designs.

Applications

The versatility of the NP3100SB1 allows it to be employed in a diverse array of applications. Some of the most common uses include:

  • Power management systems
  • Automotive electronics
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Renewable energy solutions, including solar inverters and wind turbines

Technical Specifications

The NP3100SB1 boasts a robust set of technical specifications that make it a preferred choice for engineers and designers:

  • Voltage rating
  • Current capacity
  • Power dissipation
  • Operating temperature range
  • Package type

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NP3100SB1 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by customers. Reliability is at the core of ON Semiconductor's philosophy, and the NP3100SB1 is designed to perform consistently over time, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4833 $59.5992
57+ $2.0374 $116.1318
88+ $1.9739 $173.7032
121+ $1.9104 $231.1584
157+ $1.8468 $289.9476
210+ $1.6563 $347.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess