EN
  • EN
  • DE

2SC4094-T1-A

Part No 2SC4094-T1-A
Manufacturer CEL
Catalog RF Transistors (BJT)
Description RF TRANSISTOR NPN SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.2dB @ 1GHz
Gain 13.5dB
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 50 @ 7mA, 3V
Maximum Current Collector 65mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 099367-2SC4094-T1-A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC4094-T1-A CAD Model

Description

Overview of 2SC4094-T1-A

The 2SC4094-T1-A is an efficient NPN bipolar junction transistor, revered for its reliability and performance. This semiconductor device is designed to handle high-speed switching and substantial power amplification, making it integral in numerous electronic circuits. Its compact design does not compromise its capacity to deliver excellent gain and operational stability.

Features and Benefits

  • Exceptional Gain: Provides a high current gain for effective signal amplification.
  • Efficient Thermal Management: Designed to dissipate heat efficiently, ensuring stability during prolonged use.
  • Fast Switching Speeds: Enable the device to be used in high-frequency applications, with swift responsiveness.
  • Low Collector-Emitter Saturation Voltage: Enhances efficiency by minimizing voltage drop and power loss.
  • Durable Package: Encapsulated in a resilient package that withstands substantial environmental stresses.

Applications

  • Audio and RF Amplifiers: Used in various audio equipment and radio frequency systems for heightened performance.
  • Power Supply Systems: Functions as a critical component in switch-mode power supplies and converters.
  • Signal Boosters: Amplifies weak signals in both consumer electronics and professional equipment.
  • LED Drivers: Facilitates the control and operation of high-power LED lights and modules.
  • Consumer Electronics: Embedded in devices that require stable and efficient amplification capability.

Additional Details

The 2SC4094-T1-A is crafted with precision to offer superior electrical characteristics suitable for both commercial and industrial purposes. Although the specific manufacturer is not listed, the device adheres to stringent quality controls to meet international electronics standards. Its design is particularly optimized for applications where rapid thermal cycles and mechanical stress are a concern. Consider implementing adequate cooling mechanisms like heat sinks or fans to extend the service life of the transistor, especially in high-load scenarios.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess