EN
  • EN
  • DE

NSTB1005DXV5T1G

Part No NSTB1005DXV5T1G
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description TRANSISTOR BRT NPN/PNP SOT-553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Voltage Rating 50V
Current Rating 100mA
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 097669-NSTB1005DXV5T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSTB1005DXV5T1G CAD Model

Description

ON Semiconductor NSTB1005DXV5T1G Overview

The NSTB1005DXV5T1G is a cutting-edge product from ON Semiconductor, renowned for its high efficiency and robust performance in a variety of applications. This product is a dual N-channel Power MOSFET, designed to deliver optimal switching performance and enhanced power management, making it an ideal choice for advanced electronic circuits.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • High Current Capability: With its ability to handle high currents, the NSTB1005DXV5T1G is suitable for demanding applications that require robust power handling.
  • Dual N-Channel Configuration: The dual N-channel setup allows for compact circuit designs and simplifies the layout, which can be beneficial in space-constrained applications.
  • Power Saving: The MOSFET is designed for power-saving applications, making it an energy-efficient choice for modern electronic devices.
  • Small Package: Enclosed in a small SOT-563 package, the NSTB1005DXV5T1G is perfect for portable and space-sensitive applications where size is a critical factor.

Applications

The ON Semiconductor NSTB1005DXV5T1G is versatile and can be used in a wide range of applications, such as:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switching
  • Computer Peripherals
  • Portable Electronic Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NSTB1005DXV5T1G is manufactured with stringent quality control processes, ensuring it meets the high standards expected by industry professionals. Its robust design ensures long-term reliability, making it a trusted choice for engineers and designers looking for components that will perform consistently over time.

In summary, the NSTB1005DXV5T1G from ON Semiconductor is a high-performance, energy-efficient, and reliable solution for a wide array of electronic applications, where power management and space economy are paramount.

You May Also Be Interested in

NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.2659
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3465
Toshiba Semiconductor and Storage
TOSHIBA Multi-chip Device Silicon PNP Epitaxial Transistor , Field Effect Transistor Silicon N Channel MOS Type
Lowest to $0.1964
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
Diodes Incorporated
PRINTER HEAD DRIVER V-DFN3030-8
Lowest to $0.2275
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0626
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1166 $58.3000
1,210+ $0.0956 $115.6760
1,870+ $0.0928 $173.5360
2,575+ $0.0898 $231.2350
3,330+ $0.0868 $289.0440
4,460+ $0.0778 $346.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,186 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess