EN
  • EN
  • DE

CPH6011-TL

Part No CPH6011-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820938-CPH6011-TL
Ultra Librarian 3D Model Ultra Librarian CPH6011-TL CAD Model

Description

The ON Semiconductor CPH6011-TL is a high-performance P-Channel MOSFET that offers a blend of efficiency and reliability for a wide array of applications. This semiconductor device is designed to meet the rigorous demands of modern electronic circuits, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The CPH6011-TL features an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET is capable of handling fast switching operations, which is crucial for power converters and other applications that require rapid switching.
  • P-Channel Device: As a P-Channel MOSFET, the CPH6011-TL offers the advantage of simpler drive circuitry compared to N-Channel MOSFETs, especially in high-side switch configurations.
  • Small Package Size: The device comes in a compact TSMT package, which is ideal for space-constrained applications while still providing excellent thermal performance.
  • Voltage and Current Ratings: It has a drain-source voltage (Vds) of -60V and a continuous drain current (Id) of -6A, making it suitable for a range of medium power applications.

Applications

The CPH6011-TL is versatile and can be used in various applications, including:

  • Power Management for Portable Devices
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drive Controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CPH6011-TL is no exception. It is manufactured to high standards, ensuring that it performs consistently across various conditions and over its intended lifespan. With its robust construction and reliable performance, the CPH6011-TL is a product that engineers can trust for their critical design requirements.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess