EN
  • EN
  • DE

CPH6104

Part No CPH6104
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans GP BJT PNP 15V 1.5A 6-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243346-CPH6104
Popularity Low
Supply and Demand Status Balance
Family Name CPH6104
Introduction Date February 28, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CPH6104 CAD Model

Description

The ON Semiconductor CPH6104 is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching capabilities in a wide range of applications. Its compact package and robust design make it suitable for space-constrained environments while maintaining excellent thermal performance.

Key Features

  • Low On-Resistance: The CPH6104 boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, which is essential for applications requiring fast response times, such as motor drives and inverter circuits.
  • High Maximum Voltage: With a maximum drain-source voltage (Vds) of 30V, the CPH6104 can handle a wide range of operating conditions, providing versatility in its use across different voltage levels.
  • Low Gate Charge: The device features a low gate charge (Qg), which reduces switching losses and allows for the use of smaller drive circuits, further conserving space and power.
  • Thermal Performance: The MOSFET's superior thermal characteristics ensure reliability and longevity, even under high temperature operating conditions.

Applications

The versatility of the CPH6104 N-Channel MOSFET allows it to be used in a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Inverter Circuits
  • Switch Mode Power Supplies (SMPS)
  • Battery Management Systems

Product Specifications

Parameter Value
Drain-Source Voltage (Vds) 30V
Continuous Drain Current (Id) 6A
Power Dissipation (Pd) 1.25W
Operating Temperature Range -55°C to +150°C

The CPH6104 N-Channel MOSFET by ON Semiconductor is a testament to the company's commitment to providing innovative solutions that enhance energy efficiency and reliability in electronic systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
Lowest to $0.9794

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess