EN
  • EN
  • DE

CPH6302

Part No CPH6302
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH Si 30V 3A 6-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243355-CPH6302
Popularity Low
Supply and Demand Status Balance
Family Name CPH6302
Introduction Date March 25, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CPH6302 CAD Model

Description

ON Semiconductor CPH6302 N-Channel MOSFET

The ON Semiconductor CPH6302 is a high-performance N-Channel MOSFET designed to offer efficient power management in a compact package. This MOSFET is ideal for a range of applications, from power supply switches to motor control in consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Low On-Resistance: The CPH6302 boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET minimizes transition losses and enhances performance in high-frequency operations.
  • Low Threshold Voltage: With a low gate threshold voltage (V<sub>GS(th)), the CPH6302 is easily driven by low-voltage logic circuits, making it suitable for interfacing with microcontrollers and other digital components.
  • High Drain-Source Voltage: A high drain-source voltage (V<sub>DSS) rating allows for the handling of higher voltages in the system, providing versatility in various applications.
  • Compact Package: The CPH6302 comes in a small, surface-mount package, making it an excellent choice for space-constrained designs.

Applications

  • Power management modules
  • DC/DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches
  • Power amplifiers

The ON Semiconductor CPH6302 N-Channel MOSFET is a reliable and efficient solution for designers looking to optimize power consumption and enhance the performance of their electronic systems. Its robust construction and electrical characteristics ensure long-term stability and operational excellence, making it a preferred choice for engineers across various industries.

Whether you're developing a sophisticated industrial control system or a compact consumer electronic device, the CPH6302 provides the functionality and performance required to meet the demands of modern electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1365 $61.3650
23+ $5.0358 $115.8234
36+ $4.8776 $175.5936
49+ $4.7205 $231.3045
64+ $4.5634 $292.0576
85+ $4.0910 $347.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess