ON Semiconductor CPH6312-TL-E Product Overview
The ON Semiconductor CPH6312-TL-E is a high-performance, N-Channel Power MOSFET designed for a wide range of applications that require efficient power management and high switching performance. This device is part of ON Semiconductor's advanced MOSFET technology portfolio, which is renowned for its reliability, efficiency, and thermal performance.
Key Features
- Low On-Resistance: The CPH6312-TL-E boasts a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET can handle high-frequency operations, which is crucial in applications such as DC-DC converters, motor drives, and power supplies.
- Low Gate Charge: The device features a low gate charge (Q<sub>G), which reduces the power required to drive the gate, thereby enhancing the efficiency of the overall system.
- Compact Package: Housed in a small and flat lead SOT-23 package, the CPH6312-TL-E is suitable for space-constrained applications while providing excellent thermal characteristics.
Applications
The CPH6312-TL-E is versatile and can be used in a multitude of applications, some of which include:
- Power Management Circuits
- DC-DC Converters
- Load Switches
- Battery Management Systems
- Motor Control Circuits
Technical Specifications
- Drain-Source Voltage (V<sub>DSS): 30 V
- Continuous Drain Current (I<sub>D): 6 A
- Power Dissipation (P<sub>D): 1.25 W
- Operating Temperature Range: -55°C to +150°C
ON Semiconductor's commitment to quality and performance is evident in the CPH6312-TL-E, making it a reliable choice for designers and engineers looking to optimize their power management solutions. With its combination of low on-resistance, high-speed switching, and a compact form factor, this MOSFET stands out as a robust component for any power-related application.