ON Semiconductor CPH6312-TL MOSFET Overview
The CPH6312-TL from ON Semiconductor is a high-performance, P-Channel MOSFET that offers a compact solution for power management and switching applications. This versatile component is designed to meet the demanding requirements of modern electronic devices, providing efficient power handling with a low on-resistance and a small footprint.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (V<sub>DS): -20V
- Continuous Drain Current (I<sub>D): -6A
- Power Dissipation (P<sub>D): 1.25W
- On-Resistance (R<sub>DS(on)): 45 mΩ at V<sub>GS = -4.5V
- Package: CPH3
- RoHS: Compliant
Applications
The CPH6312-TL MOSFET is suitable for a wide range of applications, including but not limited to:
- Power management for portable devices
- Load switch
- Battery protection circuits
- DC/DC converters
- Motor drive controls
Performance and Quality
ON Semiconductor's CPH6312-TL is engineered for optimal performance in various electronic circuits. It features fast switching speeds and a low threshold voltage, making it ideal for low voltage applications. The low on-resistance ensures minimal power loss during operation, contributing to the overall efficiency of the system.
Quality is a hallmark of ON Semiconductor products, and the CPH6312-TL is no exception. It is manufactured to stringent standards, ensuring reliability and durability in even the most challenging environments. As a RoHS-compliant product, it meets the requirements for hazardous substance restrictions, making it a responsible choice for environmentally conscious organizations.
Design and Integration
The compact CPH3 package of the CPH6312-TL MOSFET makes it an excellent choice for space-constrained applications. Its small form factor allows for high-density board layouts, which is particularly beneficial in portable and wearable technology where space is at a premium. Additionally, the straightforward pin configuration facilitates easy integration into existing designs, reducing development time and simplifying the assembly process.
Overall, the CPH6312-TL from ON Semiconductor represents a reliable and efficient solution for designers looking to optimize their power management systems with a high-quality, space-saving component.