EN
  • EN
  • DE

CS2841BEDR14

Part No CS2841BEDR14
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/FLYBK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 14-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage 7.4V ~ 40V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name CS2841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916047-CS2841BEDR14
Ultra Librarian 3D Model Ultra Librarian CS2841BEDR14 CAD Model

Description

ON Semiconductor CS2841BEDR14: High-Performance Current Mode PWM Controller

The CS2841BEDR14 from ON Semiconductor is a versatile and efficient current mode Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This component is specifically engineered to deliver precise power regulation, enhanced system reliability, and optimized power management, making it a suitable choice for designers looking to create high-performance power conversion systems.

The CS2841BEDR14 boasts a range of features that make it stand out in the realm of power management components. It operates at a fixed frequency, which simplifies the design of the magnetic components in the power supply. Additionally, its current mode control provides excellent output voltage regulation and reduces the sensitivity to input voltage variations and component tolerances.

With an integrated under-voltage lockout (UVLO) feature, the device ensures that the power supply operates only when the input voltage is within an acceptable range, thereby safeguarding the system from potential damage due to low voltage conditions. The CS2841BEDR14 also features an automatic feed-forward compensation, which improves the response to input voltage changes and load transients.

The device is equipped with a leading-edge blanking circuit that eliminates false triggering of the current sense comparator by filtering out the noise associated with the turn-on of the power switch. This enhances the overall performance and reliability of the power supply. Furthermore, the PWM controller includes a built-in oscillator with a frequency range that can be adjusted externally, allowing designers to tailor the switching frequency to specific application requirements.

ON Semiconductor's CS2841BEDR14 comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its thermal shutdown feature protects the device from overheating, and the soft-start mechanism prevents inrush current at startup, contributing to the longevity and stability of the end product.

In summary, the CS2841BEDR14 PWM controller is a high-quality, feature-rich solution for modern power supply designs that require precise regulation, robust protection features, and flexible design options. Its integration into your power management system will ensure efficient operation, long-term reliability, and customer satisfaction.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess