EN
  • EN
  • DE

MAX5041EAI

Part No MAX5041EAI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual-Phase, Parallelable, Average Current-Mode Controllers | IC REG CTRLR BUCK 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.75V ~ 28V
Switching Frequency 250kHz, 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX5041
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1214042-MAX5041EAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5041EAI CAD Model

Description

Maxim Integrated's MAX5041EAI: High-Performance PWM Controller

The MAX5041EAI from Maxim Integrated is a versatile and efficient pulse-width modulation (PWM) controller designed for a wide array of power supply applications. Engineered to deliver high performance, this device is a perfect choice for those seeking to develop compact and reliable power management solutions.

Key Features

  • Wide Input Voltage Range: The MAX5041EAI operates over a broad input voltage range, making it suitable for various applications, from simple low-voltage consumer electronics to more demanding industrial systems.
  • High-Frequency Operation: With its capability to function at high frequencies, this PWM controller allows for the use of smaller external components, resulting in a more compact and cost-effective power supply design.
  • Integrated Error Amplifier: The inclusion of an on-chip error amplifier facilitates feedback control, ensuring stable operation and improved regulation of the output voltage.
  • Low Power Operation: Designed with energy efficiency in mind, the MAX5041EAI exhibits low power consumption, which is crucial for battery-powered devices and helps to reduce overall system power losses.

Applications

The MAX5041EAI is highly adaptable, making it an ideal component for a multitude of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers
  • Telecommunications Equipment
  • Industrial Control Systems

Robust Protection Features

Maxim Integrated understands the importance of system reliability and longevity. The MAX5041EAI is equipped with robust protection features such as under-voltage lockout, cycle-by-cycle current limit, and thermal shutdown to safeguard against a range of fault conditions.

Package and Availability

The MAX5041EAI is offered in an industry-standard 8-pin SOIC package, ensuring ease of integration into existing designs. Its compact form factor and surface-mount package allow for efficient use of PCB space.

For engineers and designers seeking a high-performance PWM solution, the MAX5041EAI from Maxim Integrated offers the perfect blend of efficiency, flexibility, and reliability. Its comprehensive feature set and robust protection mechanisms make it a smart choice for your next power supply project.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9755 $69.8775
11+ $11.4680 $126.1480
16+ $11.1088 $177.7408
22+ $10.7507 $236.5154
28+ $10.3927 $290.9956
38+ $9.3174 $354.0612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess