EN
  • EN
  • DE

CS3341YDR14

Part No CS3341YDR14
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC DRIVER DARL ALT REG 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Automotive Alternator, 3-Phase
Operating Supply Current 12mA
Supply Voltage - Operating 9 V to 17 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 117370-CS3341YDR14
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS3341YDR14 CAD Model

Description

The CS3341YDR14 is a high-performance, integrated circuit from ON Semiconductor, designed to provide reliable and efficient control for automotive and industrial applications. This robust component is engineered to meet the rigorous demands of power management and motor control environments, offering a combination of durability, precision, and versatility.

Key Features

  • Voltage Regulation: The CS3341YDR14 offers precise voltage regulation, ensuring stable operation of the device it is controlling. This feature is crucial for maintaining performance across a range of input voltages and conditions.
  • High-Temperature Operation: With an operating temperature range that can withstand extreme conditions, this IC is suitable for automotive under-the-hood applications, as well as industrial settings where high temperatures are common.
  • Durable Design: ON Semiconductor's commitment to quality is evident in the CS3341YDR14's construction, which is built to handle the stress and strain of continuous operation in harsh environments.
  • Efficiency: Energy efficiency is a cornerstone of the CS3341YDR14 design, reducing power consumption and heat generation, which in turn extends the life of the product and the systems in which it is used.

Applications

The versatility of the CS3341YDR14 makes it suitable for a wide range of applications. It is particularly well-suited for automotive applications, such as engine control units, power steering systems, and other motor control circuits. In the industrial sector, it can be used in automation systems, power supply units, and any application requiring robust voltage regulation and control.

Product Specifications

The CS3341YDR14 is offered in a compact package that facilitates easy integration into a variety of circuit designs. It features a comprehensive set of protections, including overcurrent, overvoltage, and thermal shutdown mechanisms, to ensure the safety and longevity of both the IC and the application it serves.

With ON Semiconductor's reputation for quality and reliability, the CS3341YDR14 is an excellent choice for designers looking to enhance the performance and durability of their power management and motor control solutions.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0341 $61.0230
70+ $1.6691 $116.8370
110+ $1.6169 $177.8590
150+ $1.5647 $234.7050
195+ $1.5126 $294.9570
260+ $1.3561 $352.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess