EN
  • EN
  • DE

CS3843AGDR8

Part No CS3843AGDR8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS3843
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 96470-CS3843AGDR8
Ultra Librarian 3D Model Ultra Librarian CS3843AGDR8 CAD Model

Description

The CS3843AGDR8 is a high-performance, fixed-frequency current-mode PWM controller designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This integrated circuit is optimized for efficient power management and is commonly used in switch-mode power supplies (SMPS), DC-DC converters, and various power control applications.

Key Features

  • Current-Mode Control: Provides improved transient response, inherent pulse-by-pulse current limiting, and simplified loop compensation.
  • Operating Frequency: Fixed frequency operation at 30kHz, which reduces external component count and simplifies design.
  • High Voltage: A robust design with an operating voltage range up to 30V, making it suitable for a wide array of power supply applications.
  • Low Start-Up Current: The device features a low start-up current of 0.5mA (typical), which enhances energy efficiency, especially in low-power standby modes.
  • Automatic Feed-Forward Compensation: Helps in maintaining stable operation over a wide range of input voltages and output loads.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate duty cycle limit across the full range of temperature variations.

Applications

The CS3843AGDR8 is versatile and can be used in a variety of applications, including:

  • Offline and DC-to-DC power supply designs
  • Adapters and chargers for consumer electronics
  • Telecommunication equipment
  • Industrial power systems
  • LED lighting drivers

Package and Availability

The CS3843AGDR8 comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. ON Semiconductor ensures product availability and support, making the CS3843AGDR8 a reliable choice for long-term projects and designs.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS3843AGDR8 is designed to meet stringent quality standards, ensuring reliable performance and durability in a range of environmental conditions. With its robust design and ON Semiconductor's commitment to quality, the CS3843AGDR8 is a product that engineers and designers can trust for their power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess