EN
  • EN
  • DE

CS3845GN8

Part No CS3845GN8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS3845
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580431-CS3845GN8
Ultra Librarian 3D Model Ultra Librarian CS3845GN8 CAD Model

Description

The CS3845GN8 is a high-performance, fixed-frequency current-mode PWM controller from ON Semiconductor, a leading brand in energy-efficient innovations. This integrated circuit is designed to provide efficient power management and is commonly used in switch-mode power supplies (SMPS), DC-DC converters, and other power conversion applications.

Key Features

  • Fixed-Frequency Operation: The CS3845GN8 operates at a stable frequency, ensuring consistent performance and ease of use when designing power circuits.
  • Current-Mode Control: This feature provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting, which enhances the safety and reliability of the power supply.
  • High-Voltage Startup: An integrated high-voltage startup circuit allows the device to be directly connected to the rectified mains voltage, reducing the number of external components required.
  • Under-Voltage Lockout (UVLO): Both start-up and operational UVLO thresholds are included, ensuring the device operates only when the supply voltage is within an acceptable range.
  • Low Standby Power: The CS3845GN8 is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the end application.

Applications

The versatile nature of the CS3845GN8 makes it suitable for a wide range of applications, including but not limited to:

  • AC-DC power supplies for consumer electronics
  • Telecommunication equipment power supplies
  • Industrial power systems
  • DC-DC modules
  • LED lighting drivers

Package and Availability

The CS3845GN8 is offered in an 8-pin SOIC package, which is ideal for space-constrained applications. The compact form factor, combined with ON Semiconductor's commitment to quality and reliability, makes this PWM controller a top choice for designers looking to optimize their power management solutions.

With ON Semiconductor's global distribution network, the CS3845GN8 is readily available for both large-scale production and prototyping needs. Its robust design and comprehensive feature set ensure that it will continue to be a go-to solution for power management challenges.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5757 $60.4485
245+ $0.4724 $115.7380
380+ $0.4576 $173.8880
525+ $0.4428 $232.4700
675+ $0.4282 $289.0350
905+ $0.3838 $347.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess