EN
  • EN
  • DE

CS51413GDR8G

Part No CS51413GDR8G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.27V
Maximum Output Voltage 38V
Output Current 1.5A
Frequency - Switching 520kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1030440-CS51413GDR8G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS51413GDR8G CAD Model

Description

The CS51413GDR8G is a high-performance, step-down voltage regulator produced by ON Semiconductor, a leader in the field of energy-efficient innovations. This integrated circuit is designed to convert a higher input voltage to a lower output voltage with high efficiency, making it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: The device provides a precise output voltage, ensuring stable operation for sensitive electronic components.
  • High Efficiency: With its advanced design, the CS51413GDR8G offers excellent power conversion efficiency, which results in lower energy loss and reduced heat generation.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the requirements of various applications.
  • Current Mode Operation: This feature ensures fast response to load changes, enhancing the performance of the voltage regulator under dynamic conditions.
  • Thermal Protection: The built-in thermal shutdown function protects the device from damage caused by overheating.
  • Package: The CS51413GDR8G is available in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications

The versatility of the CS51413GDR8G makes it a go-to choice for various applications. Its ability to provide a stable power supply with high efficiency is essential for:

  • Power management in portable devices
  • Automotive electronics such as infotainment systems and sensors
  • Industrial control systems
  • Networking and telecommunications equipment
  • Consumer electronics like set-top boxes and gaming consoles

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources and battery technologies.
  • Switching Frequency: The high switching frequency allows for smaller external components, reducing the overall solution size.
  • Output Current: It can supply a significant amount of current to the load, making it capable of powering a broad array of devices.

With its robust set of features and specifications, the ON Semiconductor CS51413GDR8G voltage regulator is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess