EN
  • EN
  • DE

CS5157HGDR16G

Part No CS5157HGDR16G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK SYNC 5BIT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium II
Voltage - Input 4.25 V to 20 V
Number of Outputs 2
Output Voltage 1.3 V to 2.05 V, 2.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1030444-CS5157HGDR16G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5157HGDR16G CAD Model

Description

ON Semiconductor CS5157HGDR16G Overview

The CS5157HGDR16G is a cutting-edge integrated circuit (IC) product from ON Semiconductor, renowned for its high-quality and reliable semiconductor components. This particular IC is designed to meet the rigorous demands of modern electronic applications, offering a robust solution for designers looking for efficient and high-performance circuitry.

Key Features

  • High Precision: The CS5157HGDR16G boasts exceptional accuracy and stability, making it suitable for applications where precision is paramount.
  • Low Power Consumption: With energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-powered devices and applications concerned with energy conservation.
  • Compact Size: The small form factor of the CS5157HGDR16G allows it to fit into tight spaces, providing greater flexibility in PCB design and enabling its use in miniaturized electronic assemblies.
  • Durability: Built to withstand harsh conditions, this product from ON Semiconductor is robust and reliable, ensuring long-term performance even in challenging environments.
  • Versatility: The CS5157HGDR16G is designed for a wide range of applications, from automotive systems to industrial controls, consumer electronics, and beyond.

Applications

The versatile nature of the CS5157HGDR16G makes it suitable for a diverse array of applications. It can be used in:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Portable and wearable technology
  • Communication devices
  • Medical equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that comply with industry standards. The CS5157HGDR16G is no exception, offering reliability and performance that engineers and designers can trust. Each IC undergoes rigorous testing to ensure it meets ON Semiconductor's stringent quality criteria.

Conclusion

The ON Semiconductor CS5157HGDR16G is an exceptional choice for those in need of a high-performance, reliable, and energy-efficient IC solution. Its broad application range, combined with ON Semiconductor's reputation for quality, makes it an attractive option for a variety of electronic designs.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0561 $58.0659
47+ $2.5075 $117.8525
72+ $2.4290 $174.8880
99+ $2.3504 $232.6896
128+ $2.2719 $290.8032
171+ $2.0374 $348.3954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess