EN
  • EN
  • DE

CS5159GDR16

Part No CS5159GDR16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description CPU 5-Bit Synchronous Buck Controller / DC/DC Cntrlr Single-OUT Step Down 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 243904-CS5159GDR16
Popularity Medium
Supply and Demand Status Sufficient
Family Name CS5159
Introduction Date July 26, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5159GDR16 CAD Model

Description

ON Semiconductor CS5159GDR16 Overview

The CS5159GDR16 is a cutting-edge product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to cater to the demanding needs of modern electronic applications, providing a reliable and high-performance solution for power management.

Key Features

  • High Efficiency: The CS5159GDR16 is engineered to maximize power efficiency, which is crucial for reducing heat generation and improving the longevity of electronic devices.
  • Voltage Regulation: It offers precise voltage regulation, ensuring stable operation under varying load conditions, which is essential for sensitive electronic circuits.
  • Compact Design: With its small footprint, the CS5159GDR16 is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Robust Construction: Built to withstand harsh conditions, this product is suitable for industrial and automotive applications that require high reliability and durability.

Applications

The versatility of the CS5159GDR16 makes it an excellent choice for a wide range of applications, including:

  • Power supplies for consumer electronics
  • Automotive electronic systems
  • Industrial control and automation
  • Telecommunication infrastructure
  • Portable and battery-powered devices

Technical Specifications

ON Semiconductor's CS5159GDR16 is designed with the following technical specifications:

  • Package: 16-Lead SOIC
  • Operating Temperature Range: -40°C to +85°C
  • High switching frequency for reduced size of external components
  • Integrated protection features for enhanced system safety

With its robust feature set and adherence to ON Semiconductor's standards of quality, the CS5159GDR16 is a reliable choice for designers looking to integrate a power management solution that delivers both performance and efficiency.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess