EN
  • EN
  • DE

CS5203-1GT3

Part No CS5203-1GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 1.4V @ 3A
Output Current 3A
Operating Supply Current 2mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1030465-CS5203-1GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5203-1GT3 CAD Model

Description

ON Semiconductor CS5203-1GT3 Linear Voltage Regulator

The ON Semiconductor CS5203-1GT3 is a robust linear voltage regulator designed to deliver high-performance regulation in a variety of applications. This component is engineered to provide a fixed output voltage of 3V with an impressive output current capacity of up to 3A, making it an ideal choice for power-sensitive designs. The CS5203-1GT3 is specifically tailored for use in environments where stable and reliable voltage is paramount.

With its low dropout voltage, the CS5203-1GT3 ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power losses and improving overall system efficiency. This feature is particularly beneficial for battery-operated devices where extending battery life is crucial. The regulator's fast transient response also makes it suitable for applications that experience rapid load changes, ensuring a stable voltage supply at all times.

The CS5203-1GT3 comes in a TO-263 package, known for its thermal efficiency, which helps in dissipating heat effectively during operation. This, combined with its over-temperature and over-current protection features, ensures that the device remains protected under extreme conditions, contributing to the longevity and reliability of the end product.

Built with a low number of external components required for operation, the CS5203-1GT3 simplifies circuit design and reduces the overall bill of materials for product developers. This makes it an economical choice for a wide range of applications, including but not limited to, computer peripherals, consumer electronics, and industrial hardware.

Whether you're designing a sophisticated industrial system or a compact consumer device, the ON Semiconductor CS5203-1GT3 linear voltage regulator provides the performance, efficiency, and reliability needed to meet the rigorous demands of modern electronic applications.

Key Features:

  • Fixed 3V output voltage
  • 3A output current capability
  • Low dropout voltage for improved efficiency
  • Fast transient response
  • Thermal and over-current protection
  • TO-263 package for optimal heat dissipation
  • Minimal external components required

With the CS5203-1GT3, ON Semiconductor continues its tradition of providing high-quality, reliable components for the electronics industry, ensuring that your products perform at their best in any situation.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess