EN
  • EN
  • DE
  • IT

CS5205A-1GDPR3

Part No CS5205A-1GDPR3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 13V
Dropout Voltage-Max 1.25V @ 5A
Output Current 5A
Operating Supply Current 6mA
PSRR 82dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 13 V
Voltage - Dropout (Typical) 1.15V @ 5A
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 039967-CS5205A-1GDPR3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5205A-1GDPR3 CAD Model

Description

ON Semiconductor CS5205A-1GDPR3 Linear Voltage Regulator

The CS5205A-1GDPR3 is a robust linear voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to deliver a fixed output voltage with high accuracy and stability, making it an ideal choice for a wide range of applications that require a reliable power supply.

Key Features:

  • Output Voltage: The CS5205A-1GDPR3 provides a fixed output voltage of 5V, which is essential for powering a variety of standard digital and analog circuits.
  • Output Current: It is capable of delivering up to 1.5A of output current, ensuring sufficient power for even demanding applications.
  • High Accuracy: This regulator offers excellent regulation with a low dropout voltage, ensuring that the output remains stable even under varying input conditions and load changes.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The CS5205A-1GDPR3 features short circuit protection, which helps to prevent damage to the regulator and the powered device in the event of a fault.

Applications:

The ON Semiconductor CS5205A-1GDPR3 is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Embedded systems
  • Power supplies for microprocessors and DSPs
  • Consumer electronics

Package and Quality:

The CS5205A-1GDPR3 comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent power dissipation capabilities. ON Semiconductor is committed to high-quality standards, and this product meets rigorous industry specifications for performance and reliability.

With its combination of features, the CS5205A-1GDPR3 from ON Semiconductor is an excellent choice for designers looking for a dependable linear voltage regulator that can maintain a stable 5V supply under a variety of conditions.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess