EN
  • EN
  • DE

CS5211AGP

Part No CS5211AGP
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer ON Semiconductor
Win Source Part Number 243930-CS5211AGP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5211AGP CAD Model

Description

The CS5211AGP is a high-performance, precision voltage regulator produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This regulator is designed to deliver a stable and accurate output voltage, ensuring reliable operation for a variety of electronic applications. With its advanced design and robust construction, the CS5211AGP is an ideal choice for systems requiring stable power supply and low voltage dropout.

Key Features

  • Output Voltage: This device provides a fixed output voltage, offering excellent regulation and low output noise, which is crucial for sensitive electronic circuits.
  • Low Dropout Voltage: The CS5211AGP is characterized by its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus minimizing power loss.
  • Current Limiting: Incorporating an internal current limiting feature, it protects both the voltage regulator and the downstream circuits from damage due to overcurrent conditions.
  • Thermal Shutdown: The built-in thermal shutdown mechanism provides additional protection by turning off the output when the internal temperature exceeds safe operating limits.
  • High Accuracy: With its precise voltage reference, the device maintains high accuracy in the output voltage, which is essential for maintaining the performance and stability of the connected load.

Applications

The CS5211AGP is suitable for a wide range of applications, including but not limited to:

  • Microprocessor and microcontroller-based systems
  • Industrial control systems
  • Portable battery-powered devices
  • Data communication equipment
  • Power supplies for sensitive analog and digital circuits

Package and Availability

The CS5211AGP is available in a TO-220 package, which is widely used in the industry and known for its ease of mounting and good thermal performance. This product is available through ON Semiconductor's extensive distribution network, ensuring prompt delivery and support.

For detailed specifications, application notes, and further information, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess