The CS5211ED14 is a high-performance, precision integrated circuit from ON Semiconductor, designed to cater to a wide range of power regulation applications. This regulator is part of ON Semiconductor's commitment to providing energy-efficient solutions for modern electronic devices.
Key Features
- High Accuracy: The CS5211ED14 boasts a remarkable output voltage accuracy, ensuring stable and reliable operation for sensitive electronic components.
- Low Dropout Voltage: This regulator is designed with a low dropout voltage, making it ideal for applications that require a stable output even when the input supply is very close to the output voltage.
- Thermal Protection: Equipped with thermal shutdown, the CS5211ED14 is protected from overheating, which enhances its longevity and reliability.
- Current Limiting: The device features built-in current limiting to protect against overcurrent conditions, safeguarding both the regulator and the downstream components.
- Wide Operating Temperature Range: It operates efficiently across a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
Applications
The versatility of the CS5211ED14 makes it a prime choice for a variety of applications. It is particularly well-suited for:
- Automotive electronics
- Industrial control systems
- Battery-powered devices
- Power supplies for microprocessors and DSPs
- Communication equipment
Product Specifications
| Parameter |
Value |
| Output Voltage |
Fixed/Adjustable |
| Dropout Voltage |
Low |
| Package Type |
TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Operating Temperature |
-40°C to +125°C |
With its robust design and comprehensive features, the CS5211ED14 from ON Semiconductor is a reliable choice for any application requiring precise voltage regulation and protection features.