EN
  • EN
  • DE

CS5212ED14

Part No CS5212ED14
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Voltage Synchronous Buck Controller / DC/DC Cntrlr Single-OUT Step Down 750kHz 14-Pin SOIC N Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer ON Semiconductor
Win Source Part Number 243931-CS5212ED14
Popularity Medium
Supply and Demand Status Balance
Family Name CS5212
Introduction Date May 15, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5212ED14 CAD Model

Description

The CS5212ED14 from ON Semiconductor is a robust power management integrated circuit (IC) designed to deliver efficient and reliable performance for a wide range of applications. This advanced regulator IC is tailored to meet the stringent requirements of today's high-performance electronics, making it an ideal choice for designers looking to enhance the power efficiency of their systems.

Key Features

  • High Efficiency: The CS5212ED14 is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation within electronic systems.
  • Output Voltage: This IC offers a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • Thermal Protection: With built-in thermal protection, the CS5212ED14 safeguards against overheating, enhancing the longevity and reliability of both the IC and the system it powers.
  • Package Type: Available in a 14-lead D2PAK surface-mount package, the CS5212ED14 is suitable for compact designs where space is at a premium.

Applications

The versatility of the CS5212ED14 makes it a go-to power management solution for a diverse array of applications, including:

  • Computing systems
  • Telecommunication equipment
  • Industrial control systems
  • Portable devices

Technical Specifications

  • Input Voltage Range: The CS5212ED14 accepts a wide input voltage range, accommodating various power sources and system requirements.
  • Output Current: It is capable of delivering a substantial output current, making it suitable for high-power applications.
  • Switching Frequency: The device operates at a high switching frequency, which allows for smaller passive components and a more compact overall design.

In summary, the ON Semiconductor CS5212ED14 is a high-performance power management IC that offers efficiency, reliability, and versatility. Its thermal protection feature and robust output capabilities make it a top choice for engineers and designers looking to optimize their power systems for better performance and longevity.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess