EN
  • EN
  • DE

CS52843EDR8

Part No CS52843EDR8
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Current Mode PWM Controller 5V 1A 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243939-CS52843EDR8
Popularity Low
Supply and Demand Status Balance
Family Name CS52843
Introduction Date July 26, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS52843EDR8 CAD Model

Description

Product Overview: CS52843EDR8 by ON Semiconductor

The CS52843EDR8 is a high-performance, precision integrated circuit from ON Semiconductor, designed to cater to a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it a popular choice among engineers and designers for their power management solutions.

Key Features:

  • High Accuracy: The CS52843EDR8 boasts precise voltage regulation, ensuring stable performance across various load conditions. This makes it ideal for sensitive electronic applications where accuracy is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, contributing to the extended battery life of portable devices and reducing overall energy costs for powered systems.
  • Thermal Protection: ON Semiconductor has equipped the CS52843EDR8 with thermal shutdown features to protect the device from overheating, enhancing its durability and lifespan.
  • Wide Operating Temperature Range: This product operates reliably over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
  • Flexible Application: The CS52843EDR8 is designed for versatility, finding its use in various applications such as power supplies, consumer electronics, and automotive systems.

Technical Specifications:

Parameter Value
Package Type 8-Pin SOIC
Input Voltage Range Specified by the manufacturer
Output Voltage Adjustable based on application
Operating Temperature Specified by the manufacturer

The CS52843EDR8 integrates seamlessly into circuit designs, thanks to its compact SOIC-8 package, which allows for a small footprint on printed circuit boards. Whether you're designing a power supply unit or looking to improve the power management system of a complex electronic device, the CS52843EDR8 from ON Semiconductor offers the performance and reliability you need.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Broadcom Limited
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
Lowest to $0.9794
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess