EN
  • EN
  • DE

CS5305GDWR28

Part No CS5305GDWR28
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SOIC / Regulator Output DC-DC Controller IC 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number CS5305
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 96898-CS5305GDWR28
Ultra Librarian 3D Model Ultra Librarian CS5305GDWR28 CAD Model

Description

ON Semiconductor CS5305GDWR28 Overview

The CS5305GDWR28 is a high-performance, precision integrated circuit product from ON Semiconductor, a leading provider in the semiconductor industry. This component is designed to cater to the demanding needs of modern electronic applications, providing robust power management solutions across various sectors.

Key Features

  • High Accuracy: The CS5305GDWR28 is engineered for precision, ensuring reliable performance and consistency in output.
  • Low Power Consumption: With energy efficiency in mind, this product is optimized to reduce power consumption, making it ideal for battery-powered devices.
  • Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, the CS5305GDWR28 offers enhanced functionality that supports sophisticated electronic systems.
  • Durability: Built to withstand harsh conditions, this component is durable and maintains its integrity over a wide range of temperatures and voltages.
  • Compact Size: The small footprint of the CS5305GDWR28 allows for integration into space-constrained applications without compromising on power or performance.

Applications

The versatility of the CS5305GDWR28 makes it suitable for a myriad of applications, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Product Specifications

The CS5305GDWR28 is designed to meet the rigorous standards of the industry, featuring:

  • Multiple output voltages for various applications
  • High-efficiency operation to maximize battery life
  • Thermal protection features to prevent overheating
  • Short-circuit protection for enhanced safety
  • Compliance with international regulatory standards

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality. The CS5305GDWR28 undergoes stringent testing and quality control measures to ensure it meets the company's rigorous reliability standards. Customers can trust in the dependable performance of this product for their critical power management needs.

For detailed technical specifications, application notes, and support resources, visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess