EN
  • EN
  • DE

LT3973EDD-3.3#TRPBF

Part No LT3973EDD-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.75A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 42V
Output Voltage 3.3V
Output Current 750mA
Frequency - Switching 195kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781361-LT3973EDD-3.3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3973EDD-3.3#TRPBF CAD Model

Description

LT3973EDD-3.3#TRPBF - Linear Technology

The LT3973EDD-3.3#TRPBF is a high-performance step-down switching regulator produced by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This regulator is designed to convert a higher input voltage to a fixed 3.3V output voltage with a maximum output current of up to 3A. Its compact and efficient design makes it an ideal choice for a wide range of applications, including portable devices, automotive, industrial, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.3V to 42V, making it versatile for use in various applications where the supply voltage may vary.
  • Fixed Output Voltage: The output voltage is fixed at 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • High Efficiency: The LT3973EDD-3.3#TRPBF features a high-efficiency design, which reduces power loss and improves overall system performance.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 200kHz to 2.2MHz, allowing designers to optimize the regulator for size, efficiency, or other performance characteristics.
  • Robust Thermal Performance: The regulator is packaged in a thermally efficient DFN package, which helps to manage heat dissipation and maintain stable operation even at full load.
  • Burst Mode® Operation: This feature allows for low quiescent current, making it suitable for battery-powered applications where extending battery life is critical.
  • Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, enhancing system reliability and safety.

Applications:

  • Automotive and Industrial Systems
  • Telecommunications Equipment
  • Portable Electronic Devices
  • Power Supplies for Battery-Operated Devices

The LT3973EDD-3.3#TRPBF's combination of features, including its wide input voltage range, high efficiency, and comprehensive protection circuitry, makes it a robust and reliable choice for engineers and designers looking to create compact and energy-efficient power supply solutions.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess