EN
  • EN
  • DE

CS5323GDWR20

Part No CS5323GDWR20
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 4.4 V to 16 V
Frequency - Switching 250kHz to 800kHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 120331-CS5323GDWR20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5323GDWR20 CAD Model

Description

ON Semiconductor CS5323GDWR20: A High-Performance Step-Down Controller

The ON Semiconductor CS5323GDWR20 is a state-of-the-art step-down controller designed for high-efficiency power conversion in a wide range of applications. This component is part of ON Semiconductor's esteemed line of power management solutions, tailored to meet the needs of modern electronic devices that require reliable and efficient voltage regulation.

Key Features

  • High Efficiency: The CS5323GDWR20 boasts a high efficiency rate, which is essential for reducing heat generation and improving the overall performance of the system it is integrated into.
  • Voltage Control: This device offers precise voltage control, ensuring stable power delivery to sensitive electronic components, which is critical for maintaining the longevity and reliability of the end product.
  • Dual Output Channels: Equipped with dual output channels, the CS5323GDWR20 can simultaneously manage two separate power rails, making it an ideal solution for complex multi-voltage systems.
  • Adjustable Switching Frequency: The switching frequency of this step-down controller is adjustable, allowing designers to optimize the component for the specific requirements of their application, whether that be for noise-sensitive environments or for achieving maximum efficiency.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system from potential damage due to overheating, enhancing the product's safety and durability.
  • Compact Package: The CS5323GDWR20 comes in a compact package, making it suitable for space-constrained applications without compromising on power or functionality.

Applications

The versatile nature of the CS5323GDWR20 makes it an excellent choice for a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Server and storage systems
  • Industrial power supplies
  • Consumer electronics

The ON Semiconductor CS5323GDWR20 is a robust and reliable solution for designers looking to enhance the efficiency and performance of their power management systems. With its advanced features and flexible design, it stands out as a leading choice in the field of step-down voltage controllers.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess