EN
  • EN
  • DE
  • IT

CS8101YDR8

Part No CS8101YDR8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.1A Automotive 8-Pin SOIC N T/R / IC REG LDO 5V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 140μA to 20mA
PSRR 75dB (120Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 013336-CS8101YDR8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CS8101
Introduction Date July 27, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CS8101YDR8 CAD Model

Description

ON Semiconductor CS8101YDR8 - Automotive Voltage Regulator

The CS8101YDR8 is a robust automotive voltage regulator designed by ON Semiconductor, catering to the demanding requirements of automotive applications. This high-quality regulator is optimized for low dropout performance, ensuring reliable operation even in conditions where the supply voltage is very close to the output voltage.

Key Features:

  • Output Voltage: The device features a fixed output voltage that is precision-trimmed to ensure stable operation under various conditions.
  • Low Dropout Voltage: With its low dropout capability, the CS8101YDR8 maintains regulation even when the input-to-output differential is minimal, making it ideal for automotive environments where battery voltage can fluctuate.
  • High Current Output: The regulator is capable of delivering a high current output, suitable for powering a wide range of automotive electronics.
  • Thermal Protection: Integrated thermal protection safeguards the device against the high temperatures commonly found in automotive applications, enhancing reliability and longevity.
  • Short Circuit Protection: The built-in short circuit protection feature prevents damage to the regulator and the connected electronic components in the event of a fault.
  • Wide Operating Temperature Range: This voltage regulator is designed to operate over a broad temperature range, making it suitable for various climates and under-the-hood applications.

Applications:

The CS8101YDR8 is primarily used in automotive environments and is well-suited for applications such as:

  • Body Control Modules
  • Instrument Cluster Systems
  • Infotainment Systems
  • Telematics

Package and Quality:

The ON Semiconductor CS8101YDR8 comes in a compact DPAK-8 package, offering a space-saving solution without compromising on performance. It is manufactured in compliance with the stringent quality standards required for automotive components, ensuring high reliability and performance consistency.

With its combination of features and protections, the CS8101YDR8 voltage regulator is an excellent choice for designers looking to enhance the stability and robustness of their automotive power systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4128
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $1.8343
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6710 $66.8400
95+ $1.3712 $130.2640
150+ $1.3284 $199.2600
205+ $1.2855 $263.5275
265+ $1.2426 $329.2890
350+ $1.1141 $389.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess