EN
  • EN
  • DE

CS8122YTHA5

Part No CS8122YTHA5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 750MA TO220-5 / 2.0% 5.0 V, 750 mA Low Dropout Linear Regulator with Delayed RESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.6V at 500mA
Current - Output 750mA
Current - Quiescent (Iq) 70mA
Current - Supply (Maximum) 100mA
PSRR 75dB (120Hz)
Control Features Reset
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5 Horizontal
Part Number Series CS8122
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813287-CS8122YTHA5
Ultra Librarian 3D Model Ultra Librarian CS8122YTHA5 CAD Model

Description

Introducing the ON Semiconductor CS8122YTHA5 Voltage Regulator

ON Semiconductor's CS8122YTHA5 is a robust integrated circuit designed to provide precise voltage regulation, ensuring the stable operation of automotive and industrial electronics. This high-performance component is engineered to cater to the rigorous demands of power management within complex systems.

Key Features

  • Output Voltage Precision: The CS8122YTHA5 offers an impressive output voltage precision, which is crucial for sensitive electronic applications that require consistent power supply levels.
  • Low Dropout Voltage: With its low dropout voltage, this voltage regulator maintains its output regulation with minimal difference between the input and output voltages, making it highly efficient in battery-operated devices.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects against overheating, ensuring long-term reliability and safety in operation.
  • Short-Circuit Protection: The built-in short-circuit protection feature helps to prevent damage to the regulator and the connected components in case of a fault condition.
  • Wide Operating Temperature Range: The CS8122YTHA5 is designed to perform reliably in a broad range of temperatures, making it suitable for harsh environments.

Applications

The CS8122YTHA5 is versatile and can be used in various applications, including:

  • Automotive systems such as engine control units, body control modules, and infotainment systems.
  • Industrial automation equipment where stable voltage is crucial for accurate control and operation.
  • Power supplies for microcontrollers and digital systems that require clean and stable power inputs.

Product Specifications

The CS8122YTHA5 is presented in a robust package designed for easy integration into a wide range of electronic assemblies. It has a fixed output voltage that delivers high accuracy, making it an ideal choice for applications demanding high levels of precision. The device's ability to withstand the challenges of automotive and industrial environments, coupled with ON Semiconductor's reputation for quality, makes the CS8122YTHA5 a reliable and efficient solution for your voltage regulation needs.

With ON Semiconductor's commitment to innovation and quality, the CS8122YTHA5 stands out as a top-tier voltage regulator, offering performance and reliability for advanced electronic systems.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess