EN
  • EN
  • DE

CS8122YTVA5

Part No CS8122YTVA5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 750MA TO220-5 / 2% 5V, 750mA Low Dropout Linear Regulator with Delayed RESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.6V at 500mA
Current - Output 750mA
Current - Quiescent (Iq) 70mA
Current - Supply (Maximum) 100mA
PSRR 75dB (120Hz)
Control Features Reset
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5 Vertical
Part Number Series CS8122
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813831-CS8122YTVA5
Ultra Librarian 3D Model Ultra Librarian CS8122YTVA5 CAD Model

Description

ON Semiconductor CS8122YTVA5 Voltage Regulator

The ON Semiconductor CS8122YTVA5 is a high-performance voltage regulator designed to meet the rigorous demands of automotive, industrial, and telecommunication applications. This regulator is specifically engineered to offer a stable and reliable power supply, ensuring the optimal functioning of sensitive electronic components under various operating conditions.

Key Features

  • Output Voltage: The CS8122YTVA5 provides a fixed output voltage, making it ideal for applications that require a consistent power level.
  • High Accuracy: With precise voltage regulation, this device maintains tight control over the output voltage, thereby enhancing the overall stability of the system it powers.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a regulated output even when the input-to-output voltage differential is minimal, which is crucial for battery-operated devices.
  • Thermal Protection: The built-in thermal protection safeguards the regulator and the system from potential damage due to overheating.
  • Short-Circuit Protection: The CS8122YTVA5 includes short-circuit protection to ensure the safety and longevity of the device by preventing excessive current flow that can lead to component damage.
  • Wide Operating Temperature Range: This voltage regulator is designed to operate effectively across a broad temperature range, making it suitable for harsh environments.

Applications

The versatility of the CS8122YTVA5 makes it an excellent choice for a variety of applications:

  • Automotive electronics, such as engine control units and infotainment systems
  • Power supplies for industrial equipment
  • Telecommunication infrastructure
  • Any other application requiring a stable and reliable voltage supply

Product Specifications

The CS8122YTVA5 comes in a robust package designed to meet the stringent requirements of its target applications. It is characterized by its high level of integration, which simplifies circuit design and reduces the need for external components. The product's specifications are a testament to ON Semiconductor's commitment to quality and performance, ensuring that the CS8122YTVA5 can be relied upon to deliver consistent power in the most demanding situations.

With the ON Semiconductor CS8122YTVA5, designers and engineers can confidently implement a voltage regulation solution that not only meets but exceeds the expectations for efficiency, reliability, and performance.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7567 $63.5134
5+ $26.0568 $130.2840
7+ $25.2425 $176.6975
10+ $24.4283 $244.2830
13+ $23.6140 $306.9820
17+ $21.1712 $359.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess