EN
  • EN
  • DE

CS8126-1YTHER5G

Part No CS8126-1YTHER5G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 750MA TO220-5 / 5.0 V, 750 mA Low Dropout Linear Regulator with Delayed RESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.6V at 500mA
Current - Output 750mA
Current - Quiescent (Iq) 70mA
Current - Supply (Maximum) 100mA
PSRR 75dB (120Hz)
Control Features Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Part Number Series CS8126
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804945-CS8126-1YTHER5G
Ultra Librarian 3D Model Ultra Librarian CS8126-1YTHER5G CAD Model

Description

Introducing the CS8126-1YTHER5G from ON Semiconductor

ON Semiconductor's CS8126-1YTHER5G is a state-of-the-art integrated circuit designed for high-efficiency power management solutions. This robust component is engineered to deliver consistent performance in a wide range of electronic applications, particularly excelling in automotive environments where reliability and durability are critical.

Key Features

  • Voltage Regulation: The CS8126-1YTHER5G provides excellent voltage regulation, ensuring stable operation even under varying load conditions.
  • Thermal Protection: With built-in thermal protection, this device is designed to shut down in the event of overheating, safeguarding the system from potential thermal damage.
  • Low Dropout: The low dropout (LDO) feature of this regulator means that it can maintain output voltage regulation even when the input-to-output differential is minimal, making it highly efficient for systems with tight voltage requirements.
  • High Current Output: This IC is capable of delivering a high current output, making it suitable for demanding applications that require a substantial power supply.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, which is essential for automotive and industrial applications that experience extreme temperature variations.
  • Package Options: The CS8126-1YTHER5G is available in various package options to fit different design needs, providing flexibility for PCB layout and assembly.

Applications

The CS8126-1YTHER5G is particularly suited for automotive applications, including:

  • Power supplies for microcontrollers
  • Automotive infotainment systems
  • Instrument clusters
  • Automotive lighting systems

Additionally, it's well-suited for other high-reliability environments where consistent power delivery is essential, such as industrial control systems, power management for embedded systems, and other applications requiring a robust power solution.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CS8126-1YTHER5G is no exception. Manufactured to meet the highest industry standards, this product offers the performance and longevity that engineers require for their most challenging designs.

In conclusion, the CS8126-1YTHER5G from ON Semiconductor is a versatile, high-performance power management solution that offers reliability and efficiency for a wide array of applications, especially in the demanding automotive sector.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess