EN
  • EN
  • DE

CS8151YDWF16

Part No CS8151YDWF16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 26V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.6V @ 100mA
Current - Output 100mA
PSRR 75dB (120Hz)
Control Features Reset, Wake-Up, Watchdog
Protection Features Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number CS8151
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580766-CS8151YDWF16
Ultra Librarian 3D Model Ultra Librarian CS8151YDWF16 CAD Model

Description

ON Semiconductor CS8151YDWF16: High-Performance Voltage Regulator

The ON Semiconductor CS8151YDWF16 is a high-quality, fixed-output voltage regulator designed for use in a wide range of automotive and industrial applications. This robust component is engineered to provide stable and reliable performance even under the most demanding conditions, making it an ideal choice for mission-critical systems where consistent operation is paramount.

The CS8151YDWF16 offers a fixed output voltage of 5V, with an impressive output current capacity of up to 150mA. This makes it suitable for powering small microcontrollers, sensors, and other electronic devices that require a steady 5V supply. The device operates over a broad input voltage range, ensuring versatility and compatibility with various power supply configurations.

One of the standout features of the CS8151YDWF16 is its thermal and overcurrent protection. These built-in safety mechanisms help safeguard the regulator and the connected components from potential damage caused by overheating or excessive current draw. Additionally, the device includes a low dropout voltage, which enhances its efficiency by minimizing the voltage difference between the input and output, thereby reducing power loss.

The CS8151YDWF16 is available in a compact surface-mount package, specifically the D2PAK-5, which is well-suited for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, which is particularly beneficial in automotive environments where space is at a premium.

With its high level of integration and performance, the CS8151YDWF16 is a reliable choice for designers looking to ensure the stability and longevity of their electronic systems. Whether used in vehicle engine control units, body electronics, or industrial control systems, this voltage regulator from ON Semiconductor is built to deliver consistent power, contributing to the overall efficiency and safety of the application it serves.

Overall, the CS8151YDWF16 stands out as a versatile and durable voltage regulator, embodying ON Semiconductor's commitment to quality and performance in power management solutions.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess