EN
  • EN
  • DE

CS8183YDWF20

Part No CS8183YDWF20
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 20SOIC / Dual Micropower 200 mA Low Dropout Tracking Regulator/Line Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 45V
Voltage - Output (Min/Fixed) Tracking
Maximum Dropout Voltage 0.6V at 200mA, 0.6V at 200mA
Current - Output 200mA, 200mA
Current - Quiescent (Iq) 55μA
Current - Supply (Maximum) 25mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Part Number Series CS8183
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813460-CS8183YDWF20
Ultra Librarian 3D Model Ultra Librarian CS8183YDWF20 CAD Model

Description

ON Semiconductor CS8183YDWF20 Product Overview

The CS8183YDWF20 is a cutting-edge integrated circuit from ON Semiconductor, designed to cater to the needs of modern electronic applications requiring high reliability and performance. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system efficiency and durability.

Key Features

  • High Integration: The CS8183YDWF20 offers a high level of integration, which helps in reducing the overall component count in the design. This leads to cost savings and a more compact system design.
  • Robust Performance: Engineered to withstand harsh conditions, this product ensures consistent performance even under extreme temperatures and voltages, making it suitable for industrial and automotive applications.
  • Power Efficiency: With an emphasis on power conservation, the device operates with minimal power loss, which is crucial for battery-powered devices and energy-sensitive applications.

Applications

The versatility of the CS8183YDWF20 allows it to be used across various sectors. Some of the typical applications include:

  • Automotive systems
  • Power management modules
  • Industrial control units
  • Embedded systems

Quality and Reliability

ON Semiconductor is known for its rigorous quality control measures, and the CS8183YDWF20 is no exception. It is manufactured to meet high standards of quality and reliability, ensuring that it performs as expected over its intended lifespan.

Environmental Compliance

In line with global environmental standards, the CS8183YDWF20 adheres to RoHS directives, making it a lead-free and environmentally friendly component. This commitment to sustainability is crucial for companies looking to create eco-conscious products.

Technical Support and Availability

Customers can rely on ON Semiconductor's extensive support network for technical assistance and consultation. The CS8183YDWF20 is widely available through ON Semiconductor's distribution channels, ensuring prompt delivery and service.

In summary, the CS8183YDWF20 from ON Semiconductor is a robust and efficient solution for a wide range of electronic applications, characterized by its high integration, durability, and compliance with environmental standards.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3950 $76.1850
6+ $20.8374 $125.0244
9+ $20.1859 $181.6731
12+ $19.5345 $234.4140
16+ $18.8843 $302.1488
21+ $16.9300 $355.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess