EN
  • EN
  • DE

CS8371ETVA7

Part No CS8371ETVA7
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V/5V TO220-7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 8V, 5V
Dropout Voltage-Max 1.5V @ 1A, 2.5V @ 250mA
Output Current 1A, 250mA
Operating Supply Current 7mA to 30mA
PSRR 90dB to 67dB (120Hz to 20kHz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 8V, 5V
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 124114-CS8371ETVA7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS8371ETVA7 CAD Model

Description

ON Semiconductor CS8371ETVA7 Product Overview

The ON Semiconductor CS8371ETVA7 is a high-performance, automotive-grade voltage regulator designed to meet the stringent requirements of modern vehicle power systems. This robust component is engineered to provide a stable and reliable voltage supply in a variety of automotive applications, ensuring optimal performance and safety for vehicle electronics.

Key Features

  • Output Voltage: The CS8371ETVA7 offers a precise output voltage, ensuring consistent power delivery to sensitive automotive electronics.
  • High Current Capability: This voltage regulator can handle high current demands, making it suitable for power-intensive applications.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue providing a stable output even when the input voltage is close to the output voltage, which is crucial for battery-operated systems.
  • Thermal Protection: With built-in thermal protection, the CS8371ETVA7 is safeguarded against overheating, which enhances its reliability and longevity.
  • Short Circuit Protection: The device includes short circuit protection, ensuring that both the regulator and the connected components are protected in the event of a fault.
  • Automotive Qualification: This product is qualified for automotive applications, meeting the rigorous standards for performance and durability in the automotive industry.

Applications

The CS8371ETVA7 is ideal for a wide range of automotive applications, such as:

  • Power supplies for microcontrollers and other sensitive electronics
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Instrument clusters
  • Telematics

Package and Quality Assurance

Enclosed in a robust package, the CS8371ETVA7 is designed to withstand the harsh conditions commonly found in automotive environments. ON Semiconductor's commitment to quality ensures that each device meets high standards for performance and reliability.

In summary, the ON Semiconductor CS8371ETVA7 voltage regulator is a reliable and essential component for modern automotive electronics, offering stability, high current capability, and protection features that ensure the safety and longevity of vehicle electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess