EN
  • EN
  • DE

CS8481YDP5

Part No CS8481YDP5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR FIXED LDO REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 3.3V, 5V
Voltage Dropout (Max) -, 0.6V @ 100mA
Current - Output 250mA, 100mA
Current - Quiescent (Iq) 150 µA
Current - Supply (Max) 50 mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Standard Package 1 pcs
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 97203-CS8481YDP5
Ultra Librarian 3D Model Ultra Librarian CS8481YDP5 CAD Model

Description

The ON Semiconductor CS8481YDP5 is a highly integrated and efficient power management IC designed to meet the rigorous demands of modern electronic devices. This advanced component is engineered to provide stable and reliable power supply solutions, making it an ideal choice for a wide range of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • Voltage Regulation: The CS8481YDP5 offers precise voltage regulation to ensure consistent performance and extend the life of the end product.
  • Power Efficiency: With its high-efficiency design, this IC minimizes power loss and helps in achieving better energy savings for eco-friendly designs.
  • Thermal Management: The device includes advanced thermal management features to prevent overheating, thus ensuring reliable operation under varying conditions.
  • Compact Footprint: The compact size of the CS8481YDP5 makes it suitable for space-constrained applications without compromising on functionality.

Technical Specifications

  • Input Voltage Range: The IC supports a wide input voltage range, accommodating various power sources and system requirements.
  • Output Voltage Options: Multiple output voltage options are available to cater to the specific needs of different circuits and components.
  • Protection Features: Built-in protection mechanisms such as overcurrent protection, overvoltage protection, and thermal shutdown help safeguard the device and the system it powers.
  • Package Type: The CS8481YDP5 is available in a robust package that ensures durability and ease of integration into various designs.

Applications

The versatility of the CS8481YDP5 makes it suitable for a multitude of applications. It can be utilized in the automotive sector for infotainment systems, advanced driver assistance systems (ADAS), and powertrain controls. In the industrial domain, it can power automation systems, IoT devices, and robotics. Consumer electronics such as smart home devices, portable gadgets, and computing peripherals can also benefit from the features of this power management IC.

In conclusion, the ON Semiconductor CS8481YDP5 is a top-tier power management solution that offers a blend of performance, efficiency, and reliability. Its comprehensive feature set and adaptability make it a go-to component for engineers and designers looking to enhance their power supply architectures.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1398 $61.6776
28+ $4.2169 $118.0732
43+ $4.0852 $175.6636
59+ $3.9536 $233.2624
76+ $3.8219 $290.4644
102+ $3.4269 $349.5438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess