EN
  • EN
  • DE

CSPEMI200A

Part No CSPEMI200A
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 244431-CSPEMI200A
Popularity Low
Supply and Demand Status Balance
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CSPEMI200A CAD Model

Description

The ON Semiconductor CSPEMI200A is a cutting-edge solution designed to address the increasing demand for electromagnetic interference (EMI) filtering combined with electrostatic discharge (ESD) protection in electronic devices. This high-performance component is ideal for applications that require both signal integrity and protection against transient voltage spikes.

Key Features

  • Integrated EMI Filtering: The CSPEMI200A offers six channels of low-pass filter arrays, which significantly reduce EMI noise in electronic circuits, ensuring compliance with regulatory standards and improving overall system performance.
  • ESD Protection: This device provides robust ESD protection for sensitive circuitry, meeting IEC61000-4-2 Level 4 standards. It safeguards against ESD events up to ±15kV (air discharge) and ±8kV (contact discharge), enhancing the durability and reliability of end products.
  • Compact Design: With its small package footprint, the CSPEMI200A saves valuable board space, making it an excellent choice for space-constrained applications such as smartphones, tablets, and other portable electronic devices.
  • Low Clamping Voltage: The low clamping voltage ensures minimal impact on the protected signal and reduces the risk of damage to the downstream components during an ESD event.
  • High-Speed Data Line Compatibility: The device is designed to operate with high-speed data lines without compromising signal integrity, making it suitable for interfaces like USB, HDMI, and other high-speed communication ports.

Applications

The CSPEMI200A is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Portable Electronics
  • Computers and Peripherals
  • Digital Cameras
  • MP3 Players

Summary

In summary, the ON Semiconductor CSPEMI200A is an essential component for designers looking to enhance the performance and longevity of their electronic products. By integrating EMI filtering with ESD protection in a single package, it offers a comprehensive solution that simplifies design, reduces component count, and conserves board space. The CSPEMI200A is a testament to ON Semiconductor's commitment to providing innovative solutions for EMI and ESD challenges in today's electronic devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess