The CSPEMI607 is a cutting-edge EMI (Electromagnetic Interference) filtering and line termination device designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This product is engineered to provide superior EMI filtering and signal integrity for high-speed data lines, making it an ideal choice for a wide range of applications in the electronics industry.
Key Features:
- Integrated EMI Filtering: The CSPEMI607 includes integrated EMI filters that significantly reduce electromagnetic interference, ensuring cleaner signal transmission and compliance with regulatory standards.
- Line Termination: This device offers integrated line termination for USB 2.0 and HDMI interfaces, providing the necessary impedance matching to minimize signal reflections and maintain signal integrity.
- Low Capacitance: With a low channel-to-channel capacitance of only 0.8 pF typical, the CSPEMI607 ensures high-speed data integrity and minimal signal attenuation, making it suitable for high-speed interfaces.
- Enhanced ESD Protection: The device also provides robust ESD protection, safeguarding sensitive components against electrostatic discharge events.
Applications:
The CSPEMI607 is versatile and can be used in a variety of applications where EMI filtering and line termination are crucial. Some of the common applications include:
- USB 2.0 Ports and Peripherals
- HDMI 1.3 Ports
- Set-Top Boxes
- Personal Computers and Laptops
- Consumer Electronics
- Telecommunication Devices
Product Benefits:
The ON Semiconductor CSPEMI607 provides numerous benefits to designers and manufacturers:
- Space Saving: The integration of EMI filtering and line termination functions into a single device reduces PCB space requirements and simplifies design.
- Performance Enhancement: By minimizing EMI and maintaining signal integrity, the CSPEMI607 enhances the performance and reliability of high-speed data interfaces.
- Regulatory Compliance: This device aids in meeting regulatory EMI requirements, which is essential for global market access.
Overall, the ON Semiconductor CSPEMI607 is a highly effective solution for designers looking to improve EMI filtering and line termination in their high-speed data applications.