EN
  • EN
  • DE

D44H8G

Part No D44H8G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 60V 10A 2000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 60V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 2W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 080311-D44H8G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name D44H8
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian D44H8G CAD Model

Description

The ON Semiconductor D44H8G is a high-performance bipolar junction transistor (BJT) designed for use in a wide range of power amplification and switching applications. This NPN transistor is part of ON Semiconductor's esteemed portfolio, known for its reliable and efficient components that cater to the needs of modern electronic circuits.

With a collector-emitter voltage (VCEO) of 80V and collector current (IC) capability of up to 10A, the D44H8G is an excellent choice for high-power applications. Its power dissipation (PD) is rated at 70W, making it suitable for demanding environments where thermal management is critical. The device features a low collector-emitter saturation voltage (VCE(sat)), which enhances its efficiency by reducing on-state power loss.

The D44H8G boasts a high current gain bandwidth product (fT) that ensures ample gain at higher frequencies, making it ideal for audio amplification, high-frequency switching, and other applications that require fast switching speeds. Its robust design includes a built-in ruggedized planar structure that enhances its reliability and longevity, even under harsh operating conditions.

ON Semiconductor has designed the D44H8G with versatility in mind, ensuring that it can be easily integrated into various circuit topologies. It is available in a TO-220 package, which is widely used and recognized for its ease of mounting and good thermal performance. This package also allows for effective heat sinking, which is crucial for maintaining the stability and performance of the transistor over time.

The D44H8G transistor is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components. This commitment to sustainability makes it a preferred choice for manufacturers looking to create eco-friendly products without compromising on performance.

In summary, the ON Semiconductor D44H8G is a robust, high-power NPN transistor that offers excellent performance in a variety of applications. Its combination of power, efficiency, and reliability makes it a valuable component for designers and engineers looking to optimize their power circuits.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2675 $50.7000
100+ $1.0400 $104.0000
150+ $1.0075 $151.1250
210+ $0.9750 $204.7500
270+ $0.9425 $254.4750
360+ $0.8450 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess