EN
  • EN
  • DE

DAP018C

Part No DAP018C
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250888-DAP018C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAP018C CAD Model

Description

The ON Semiconductor DAP018C is a high-performance, integrated power switch designed for a wide range of applications, offering an efficient and reliable solution for power supply systems. This device is particularly well-suited for AC-DC converters and off-line switching power supplies, providing a compact and energy-efficient design.

Key Features

  • High Voltage Capability: The DAP018C can handle high voltage inputs, making it suitable for universal AC input applications.
  • Low Power Consumption: It features a built-in startup circuit and standby mode, which contribute to low power consumption during operation.
  • Advanced Protection: The device includes various protection features such as overvoltage, overload, overtemperature, and short-circuit protection, ensuring safe operation under abnormal conditions.
  • Frequency Jittering: Frequency jittering helps in reducing electromagnetic interference (EMI), which is crucial for meeting regulatory standards.

Applications

The DAP018C is versatile and can be used in multiple applications, including but not limited to:

  • Power adapters for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Open-frame switching power supplies

Technical Specifications

The DAP018C boasts a robust set of technical specifications that ensure its performance and adaptability:

  • Integrated high-voltage power MOSFET
  • Current mode control for improved transient response
  • Auto-restart and soft-start modes for system reliability
  • Wide operating temperature range

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DAP018C is no exception. It is manufactured to meet high standards of reliability and performance, ensuring long-term stability in your power supply designs. With ON Semiconductor's expertise in power management integrated circuits, the DAP018C stands out as a top choice for designers looking to create efficient and durable power solutions.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
Intel
Lowest to $1.5165
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess