EN
  • EN
  • DE

DAP07DR2G

Part No DAP07DR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250903-DAP07DR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAP07DR2G CAD Model

Description

Introducing the DAP07DR2G - A High-Performance PWM Controller from ON Semiconductor

The DAP07DR2G is a cutting-edge Pulse Width Modulation (PWM) controller designed by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to deliver precise power regulation in a variety of electronic applications, ranging from power supplies to lighting systems. Its compact SOIC-14 package makes it suitable for space-constrained applications while providing robust features for efficient power management.

Key Features

  • High Flexibility: The DAP07DR2G is designed to accommodate a wide range of power supply configurations, making it a versatile choice for designers looking to implement PWM control in their systems.
  • Energy Efficient: With its high efficiency and low power consumption, this PWM controller helps reduce overall energy usage, contributing to greener electronic solutions.
  • Enhanced Performance: The device offers excellent performance stability, ensuring reliable operation over various conditions and extending the lifespan of the end product.
  • Protection Features: Built-in protection mechanisms, such as overcurrent protection and thermal shutdown, safeguard the system against potential damage from abnormal operating conditions.

Applications

The DAP07DR2G is suitable for a wide array of applications, including but not limited to:

  • AC-DC Converters
  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • LED Lighting Systems
  • Telecommunication Equipment

Technical Specifications

The device boasts a range of technical specifications that underscore its adaptability and efficiency:

  • Operating Voltage Range: Tailored to accommodate various system requirements.
  • Switching Frequency: Optimized for balance between efficiency and component size.
  • Package Type: SOIC-14, providing a compact footprint for space-sensitive designs.

Conclusion

The DAP07DR2G from ON Semiconductor is a testament to the company's commitment to providing advanced power management solutions. Its combination of flexibility, efficiency, and protective features makes it an ideal choice for developers looking to enhance the performance and reliability of their power systems. Whether for industrial, commercial, or consumer applications, the DAP07DR2G stands out as a smart choice for modern PWM control needs.

You May Also Be Interested in

Intel
Lowest to $1.5165
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Intel
Lowest to $10.8258
NEC
Need more? Email Us
Sanken
Lowest to $1.1435

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess