EN
  • EN
  • DE

DCB010-TB

Part No DCB010-TB
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821614-DCB010-TB
Ultra Librarian 3D Model Ultra Librarian DCB010-TB CAD Model

Description

The DCB010-TB from ON Semiconductor is a state-of-the-art integrated circuit designed for robust and efficient power management. This component is part of ON Semiconductor's extensive portfolio of electronic devices that provide innovative solutions for a wide range of applications. The DCB010-TB is specifically engineered to meet the rigorous demands of modern electronic systems, offering reliability and performance that is synonymous with ON Semiconductor's reputation.

Key Features

  • High Efficiency: The DCB010-TB delivers high-efficiency power conversion, which is critical for minimizing heat generation and power loss in electronic systems.
  • Compact Footprint: Its small form factor makes it ideal for space-constrained applications, allowing designers to incorporate power management solutions without compromising on system size.
  • Durability: Built to withstand harsh conditions, the DCB010-TB is durable and reliable, ensuring long-term performance even in challenging environments.
  • Low Power Consumption: The device is designed to operate with low quiescent current, which helps in extending the battery life of portable devices.
  • Versatility: Suitable for a broad range of applications, the DCB010-TB can be implemented in consumer electronics, automotive systems, industrial controls, and more.

Applications

The versatile nature of the DCB010-TB allows it to be used across various sectors. It is an excellent choice for power management in portable devices, such as smartphones and tablets, where efficiency and battery life are of utmost importance. In automotive applications, it contributes to the reliability and performance of vehicle electronics. Industrial systems also benefit from the DCB010-TB's robustness, as it ensures stable operation in equipment that requires consistent power delivery.

Technical Specifications

The DCB010-TB boasts a range of technical specifications that make it a top contender in its category. It is designed to work with a wide input voltage range, accommodating various power sources. The output voltage and current ratings are optimized for common use cases, ensuring compatibility with a multitude of devices.

Conclusion

ON Semiconductor's DCB010-TB is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of efficiency, compactness, and versatility makes it an excellent choice for designers looking to enhance the power management capabilities of their products.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,740+ $0.1328 $231.0720
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess