EN
  • EN
  • DE
  • IT

DF3A6.8FUT1G

Part No DF3A6.8FUT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 16VC SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 16V
Peak Pulse Current(Ippm) 9.37A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 000667-DF3A6.8FUT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF3A6.8FUT1G CAD Model

Description

DF3A6.8FUT1G from ON Semiconductor is a dual-channel unidirectional TVS diode designed for transient voltage protection in compact surface-mount automotive and embedded electronic designs. Housed in an SC-70-3 (SOT323) package, it is suited for space-constrained circuits that need protection against ESD and surge events on low-voltage signal lines. Based on the provided specifications, this device offers a 5 V stand-off voltage, 6.4 V minimum breakdown voltage, and 16 V maximum clamping voltage, making it relevant for protecting sensitive interfaces and control nodes. Its -55°C to 150°C junction operating range supports demanding automotive and harsh-environment applications. The listed product status is Active, which is favorable for ongoing design support, although the lifecycle status should still be confirmed through current manufacturer documentation. RoHS compliance information is not explicitly provided in the input, so engineers should verify RoHS and related material declarations with ON Semiconductor’s official datasheet or compliance statements before qualification.

You May Also Be Interested in

Infineon Technologies
TRANS VOLTAGE SUPPRESSOR DIODE
Lowest to $0.7865
DIOTEC Electronics Corporation
TVS DIODE 10VWM 17VC SMC/DO-214
Need more? Email Us
Infineon Technologies
MULTI-PURPOSE ESD DEVICE
Lowest to $0.9715
Renesas Electronics America
TVS DIODE 3.5VWM 3CMPAK
Lowest to $0.1618
Bourns Inc.
TVS DIODE 36VWM 76.8VC 8-SOIC
Need more? Email Us
Bourns Inc.
TVS DIODE 8VWM 16.9VC 8-SOIC
Lowest to $0.6744
Microchip Technology
UNI-DIRECTIONAL TVS
Need more? Email Us
Amazing
LOW CAP ESD HIGH SPEED 2-CH 5V
Lowest to $0.0685
Amazing
LOW CAP ESD HIGH SPEED 4-CH 5V
Lowest to $0.0462

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1967 $50.1585
620+ $0.1614 $100.0680
960+ $0.1564 $150.1440
1,325+ $0.1513 $200.4725
1,710+ $0.1463 $250.1730
2,290+ $0.1312 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess